Cylindrical mounting designed for compression and shear loads, with a maximum compression load rating of 330 lbf and shear load rating of 140 lbf. Features a steel fastener with zinc plating and a natural rubber isolator. Mounting dimensions include a 1/2-20 UNF threaded fastener, an overall diameter of 2-3/4 inches, and a height of 1-1/32 inches. Load-deflection graphs confirm safe static operation below the x-x line and dynamic performance data above it, with minimum loads for 81% isolation specified at various forcing frequencies.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2-330B |
| Product Name | Cylindrical(Conical) Mount Suitable for both Compression and Shear loads |
| Application | Vibration Isolation |