Stock Drive Products & Sterling Instrument - SDP/SI .813" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1500A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1500A is a ring-style finger-flex mounting designed for static loads between 4 and 12 lbf, with a 30 Shore A durometer rubber compound. It has an outside diameter of 13/16 inch and provides 81% isolation at a minimum load of 4 lbf. The mounting features ten fingers per side arranged out of phase for balanced vibration isolation. Deflections up to 0.06 inch are recommended for static applications, with natural frequency performance data provided for dynamic load calculations.

Datasheet Summary
Powered by GS/AI

A10R 4-1500A is a ring-style finger-flex mounting designed for static loads between 4 and 12 lbf, with a 30 Shore A durometer rubber compound. It has an outside diameter of 13/16 inch and provides 81% isolation at a minimum load of 4 lbf. The mounting features ten fingers per side arranged out of phase for balanced vibration isolation. Deflections up to 0.06 inch are recommended for static applications, with natural frequency performance data provided for dynamic load calculations.

Suppliers

Company
Product
Description
Supplier Links
.813
Hicksville, NY, United States
.813" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1500A
.813" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1500A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1500A
Product Name .813" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Finger Flex Assembly suitable for load up to 50lbs - A10Z 4-1552D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.47 inch (37.31 mm)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 80.00 lbs (36.28 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 41.00 lbs (18.59 kg)
View Details