Stock Drive Products & Sterling Instrument - SDP/SI 1.172" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1503D

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.172
Hicksville, NY, United States
1.172" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1503D
1.172" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1503D
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1503D
Product Name 1.172" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.34
Specs
Application Vibration Isolation
Load Capacity 3.00 lbs (1.36 kg)
Thickness 0.63 inch (16.00 mm)
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-311A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 47.00 lbs (21.32 kg)
View Details