The Double-Studded Silicone Gel Vibration Damper, part number A10Z61MTHTW, features a body made of silicone gel and studs constructed from iron with a Unichro plating. It is designed to mitigate vibrations in various applications, making it suitable for use in environments where vibration control is critical. The damper operates effectively within a temperature range of -40°C to +200°C (-40°F to 392°F). It has a specific gravity of approximately 1.05 to 1.07 and demonstrates resistance to various chemicals, including toluene, acetone, and methanol. The product is equipped with M6 thread size studs, facilitating easy installation in compatible systems. This damper is particularly useful in applications where vibration isolation is necessary to protect sensitive equipment from damage or malfunction.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MTHTW |
| Product Name | Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate. |
| Application | Vibration Isolation |