Stock Drive Products & Sterling Instrument - SDP/SI 0.1564" Dia. X 0.875" Long 416 StainlessSteel Dowel Pin A 9Y31-0528

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0528 is a standardized hardened dowel pin made of heat-treated Type 416 stainless steel with a diameter of 0.1564 inches and a length of 0.875 inches, designed for precision alignment in mechanical assemblies. The pin has a tolerance of ±0.0001 inches on diameter and ±0.010 inches on length. It is clear passivated and sold in lots of 100 pieces. Chamfered or rounded ends are available as an option at nominal charge.

Datasheet Summary
Powered by GS/AI

A 9Y31-0528 is a standardized hardened dowel pin made of heat-treated Type 416 stainless steel with a diameter of 0.1564 inches and a length of 0.875 inches, designed for precision alignment in mechanical assemblies. The pin has a tolerance of ±0.0001 inches on diameter and ±0.010 inches on length. It is clear passivated and sold in lots of 100 pieces. Chamfered or rounded ends are available as an option at nominal charge.

Suppliers

Company
Product
Description
Supplier Links
0.1564
Hicksville, NY, United States
0.1564" Dia. X 0.875" Long 416 StainlessSteel Dowel Pin
A 9Y31-0528
0.1564" Dia. X 0.875" Long 416 StainlessSteel Dowel Pin A 9Y31-0528
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0528
Product Name 0.1564" Dia. X 0.875" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1564 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.75 inch (44.45 mm)
View Details
0.0312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.061/0.062 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.3750 inch (9.52 mm)
View Details
3mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0030X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details