Stock Drive Products & Sterling Instrument - SDP/SI 0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0216

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0216 is a medium-duty spirol pin made of carbon steel, hardened to Rc 46-53 with an oiled finish, featuring a 0.067 inch to 0.072 inch expanded diameter and a 0.500 inch length. It is designed for use as a precision fastener in mechanical assemblies and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q36-0216 is a medium-duty spirol pin made of carbon steel, hardened to Rc 46-53 with an oiled finish, featuring a 0.067 inch to 0.072 inch expanded diameter and a 0.500 inch length. It is designed for use as a precision fastener in mechanical assemblies and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.067
Hicksville, NY, United States
0.067" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0216
0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0216
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0216
Product Name 0.067" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Hitch Pin, 0.032
Specs
Pin Type Hitch
Nominal Diameter 0.0320 inch (0.8128 mm)
Length 0.4688 inch (11.91 mm)
View Details
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.3125in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0930 inch (2.36 mm)
Length 2.31 inch (58.74 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.061/0.062 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.5000 inch (12.7 mm)
View Details