Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Dia. BY 36mm Long Steel Dowel Pin MD6325MQ0025X036

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with HRC 58-62 hardness, meeting DIN 6325 and ISO 8734 standards, have a nominal diameter of 2.5 mm and a length of 36 mm with a diameter tolerance of +0.008/+0.002 mm and length tolerance of ±0.50 mm. The pins feature chamfered or rounded ends per SDP option and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with HRC 58-62 hardness, meeting DIN 6325 and ISO 8734 standards, have a nominal diameter of 2.5 mm and a length of 36 mm with a diameter tolerance of +0.008/+0.002 mm and length tolerance of ±0.50 mm. The pins feature chamfered or rounded ends per SDP option and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Dia. BY 36mm Long Steel Dowel Pin - MD6325MQ0025X036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Dia. BY 36mm Long Steel Dowel Pin
MD6325MQ0025X036
2.5mm Dia. BY 36mm Long Steel Dowel Pin MD6325MQ0025X036
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0025X036
Product Name 2.5mm Dia. BY 36mm Long Steel Dowel Pin
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 1.5 inch (38.1 mm)
View Details
3mm Dia. BY 12mm Long Steel Dowel Pin - MD6325MQ0030X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.4724 inch (12 mm)
Material HardenedSteel
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details