Stock Drive Products & Sterling Instrument - SDP/SI 0.1564" Dia. X 1" Long 416 StainlessSteel Dowel Pin A 9Y31-0532

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0.1564" diameter by 1" long dowel pin, part number A 9Y31-0532, is made from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is clear passivated, enhancing its corrosion resistance. The dowel pin is manufactured to precise tolerances, with a diameter tolerance of ± .0001 inches and a length tolerance of ± .010 inches. It is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin features chamfered ends, which can be customized to either chamfered or rounded as per the manufacturer's option. This product is suitable for applications requiring durable and precise alignment components.

Datasheet Summary
Powered by GS/AI

The 0.1564" diameter by 1" long dowel pin, part number A 9Y31-0532, is made from heat-treated Type 416 stainless steel, providing a hardness rating of Rc 36-42. This material is clear passivated, enhancing its corrosion resistance. The dowel pin is manufactured to precise tolerances, with a diameter tolerance of ± .0001 inches and a length tolerance of ± .010 inches. It is sold in quantities of 100 pieces, and modifications to standard parts can be performed at a nominal charge. The dowel pin features chamfered ends, which can be customized to either chamfered or rounded as per the manufacturer's option. This product is suitable for applications requiring durable and precise alignment components.

Suppliers

Company
Product
Description
Supplier Links
0.1564
Hicksville, NY, United States
0.1564" Dia. X 1" Long 416 StainlessSteel Dowel Pin
A 9Y31-0532
0.1564" Dia. X 1" Long 416 StainlessSteel Dowel Pin A 9Y31-0532
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0532
Product Name 0.1564" Dia. X 1" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1564 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details