Stock Drive Products & Sterling Instrument - SDP/SI 0.0625" Wide, 0.25" O.D., 303 Stainless Woodruff Key A 9X49-0208

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X49-0208 is a 0.0625 inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.25 inch, a key seat depth of 0.016 inch, a hub bore tolerance of +0.0015 inch, and a length of 0.0728 inch. It has a key width tolerance of +0.002 inch and a key thickness of 0.0635 inch. The key features a flat key seat and is designed for shaft-to-hub coupling in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 9X49-0208 is a 0.0625 inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.25 inch, a key seat depth of 0.016 inch, a hub bore tolerance of +0.0015 inch, and a length of 0.0728 inch. It has a key width tolerance of +0.002 inch and a key thickness of 0.0635 inch. The key features a flat key seat and is designed for shaft-to-hub coupling in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.0625
Hicksville, NY, United States
0.0625" Wide, 0.25" O.D., 303 Stainless Woodruff Key
A 9X49-0208
0.0625" Wide, 0.25" O.D., 303 Stainless Woodruff Key A 9X49-0208
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X49-0208
Product Name 0.0625" Wide, 0.25" O.D., 303 Stainless Woodruff Key
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.25 inch (31.75 mm)
View Details
10mm Wide, 32mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M10032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.3937 inch (10 mm)
Height 0.5118 inch (13 mm)
View Details
14mm wide BY 9mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M140936 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3543 inch (9 mm)
Length 1.42 inch (36 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2 inch (50.8 mm)
View Details