Stock Drive Products & Sterling Instrument - SDP/SI 0.0938" Wide, 0.312" O.D., 303 Stainless Woodruff Key A 9X49-0310

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X49-0310 is a 0.0938-inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.312 inch and a key seat depth of 0.0882 inch. It has a tolerance of +0.0015 inch on the key seat depth, a thickness of 0.016 inch, and a hub width of 0.0419 inch. The key is designed for use in shaft-to-hub connections, with a 0.0948-inch maximum outer diameter and a 0.0529-inch hub bore. The part is marketed as an inch-component key with a flat key seat profile.

Datasheet Summary
Powered by GS/AI

A 9X49-0310 is a 0.0938-inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.312 inch and a key seat depth of 0.0882 inch. It has a tolerance of +0.0015 inch on the key seat depth, a thickness of 0.016 inch, and a hub width of 0.0419 inch. The key is designed for use in shaft-to-hub connections, with a 0.0948-inch maximum outer diameter and a 0.0529-inch hub bore. The part is marketed as an inch-component key with a flat key seat profile.

Suppliers

Company
Product
Description
Supplier Links
0.0938
Hicksville, NY, United States
0.0938" Wide, 0.312" O.D., 303 Stainless Woodruff Key
A 9X49-0310
0.0938" Wide, 0.312" O.D., 303 Stainless Woodruff Key A 9X49-0310
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X49-0310
Product Name 0.0938" Wide, 0.312" O.D., 303 Stainless Woodruff Key
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

4mm wide BY 4mm Height, 14mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M040414 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1575 inch (4 mm)
Length 0.5512 inch (14 mm)
View Details
4mm Wide, 22mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M04022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1575 inch (4 mm)
Height 0.3543 inch (9 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details