Stock Drive Products & Sterling Instrument - SDP/SI 10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M10045

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C49M10045 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 10 mm, a height of 16 mm, and an overall length of 45 mm, designed for shaft diameters up to 38 mm. The key has a tolerance of 0/-0.036 mm on width and 0/-0.18 mm on height. It is intended for mechanical power transmission applications requiring secure keyway engagement.

Datasheet Summary
Powered by GS/AI

A 9C49M10045 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 10 mm, a height of 16 mm, and an overall length of 45 mm, designed for shaft diameters up to 38 mm. The key has a tolerance of 0/-0.036 mm on width and 0/-0.18 mm on height. It is intended for mechanical power transmission applications requiring secure keyway engagement.

Suppliers

Company
Product
Description
Supplier Links
10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M10045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M10045
10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M10045
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M10045
Product Name 10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

14mm wide BY 9mm Height, 63mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M140963 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3543 inch (9 mm)
Length 2.48 inch (63 mm)
View Details
2.5mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0984 inch (2.5 mm)
Height 0.1457 inch (3.7 mm)
View Details
4mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M04019 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1575 inch (4 mm)
Height 0.2953 inch (7.5 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 1.25 inch (31.75 mm)
View Details