Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Wide, 0.625" O.D., 303 Stainless Woodruff Key A 9X49-0420

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X49-0420 is a 0.125 inch wide Woodruff key made of 303 stainless steel, with a 0.625 inch outside diameter and a 0.062 inch key height. It has a 0.1825 inch key depth, a 0.1240 inch keyway width with a +0.0015 inch tolerance, a 0.0575 inch keyway radius, and a 0.126 inch keyway diameter. The key has a 0.0685 inch chamfer and a 0.0575 inch keyway depth tolerance. The key seat is designed for a flat seat configuration.

Datasheet Summary
Powered by GS/AI

A 9X49-0420 is a 0.125 inch wide Woodruff key made of 303 stainless steel, with a 0.625 inch outside diameter and a 0.062 inch key height. It has a 0.1825 inch key depth, a 0.1240 inch keyway width with a +0.0015 inch tolerance, a 0.0575 inch keyway radius, and a 0.126 inch keyway diameter. The key has a 0.0685 inch chamfer and a 0.0575 inch keyway depth tolerance. The key seat is designed for a flat seat configuration.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Wide, 0.625" O.D., 303 Stainless Woodruff Key
A 9X49-0420
0.125" Wide, 0.625" O.D., 303 Stainless Woodruff Key A 9X49-0420
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X49-0420
Product Name 0.125" Wide, 0.625" O.D., 303 Stainless Woodruff Key
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 1.25 inch (31.75 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1 inch (25.4 mm)
View Details
3mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M03010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1181 inch (3 mm)
Height 0.1457 inch (3.7 mm)
View Details
8mm wide BY 7mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M080725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2756 inch (7 mm)
Length 0.9843 inch (25 mm)
View Details