Stock Drive Products & Sterling Instrument - SDP/SI Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel. A 9X21-I08

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X21-I08 is an internal lock washer for a #8 screw, made of stainless steel, with an inside diameter ranging from 0.320 to 0.340 inches and a thickness of 0.018 to 0.023 inches.

Datasheet Summary
Powered by GS/AI

A 9X21-I08 is an internal lock washer for a #8 screw, made of stainless steel, with an inside diameter ranging from 0.320 to 0.340 inches and a thickness of 0.018 to 0.023 inches.

Suppliers

Company
Product
Description
Supplier Links
Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel. - A 9X21-I08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel.
A 9X21-I08
Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel. A 9X21-I08
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9X21-I08
Product Name Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel.
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.093 inch (2.362 mm)
Outside Diameter 0.250 inch (6.350 mm)
View Details
Stainless Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers - MD0125MCA040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
5/16 Screw Size, 0.322
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.322 inch (8.179 mm)
View Details