Stock Drive Products & Sterling Instrument - SDP/SI #0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer A 9Q19-00

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q19-00 is a split lock washer for #0 screws, made of alloy steel with a black oxide finish, with an inside diameter of 0.062 inch, an outside diameter of 0.137 inch, and a material thickness of 0.017 inch.

Datasheet Summary
Powered by GS/AI

A 9Q19-00 is a split lock washer for #0 screws, made of alloy steel with a black oxide finish, with an inside diameter of 0.062 inch, an outside diameter of 0.137 inch, and a material thickness of 0.017 inch.

Suppliers

Company
Product
Description
Supplier Links
#0 Screw Size, 0.062
Hicksville, NY, United States
#0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer
A 9Q19-00
#0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer A 9Q19-00
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9Q19-00
Product Name #0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.062 inch (1.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB360 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.827 inch (21.000 mm)
View Details
Wave Spring Washer, 0.125
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Internal Lock Washer, #2 Screw Size, 0.1875in. Outside Diameter, .016in. Thick, Material- Stainless Steel. - A 9X21-I02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.188 inch (4.762 mm)
View Details
0.08
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.080 inch (2.032 mm)
Outside Diameter 0.188 inch (4.762 mm)
View Details