A 7X 9-16025 is a 0.255-inch inner diameter, 0.500-inch outer diameter Belleville spring washer made of 302 stainless steel (AMS 5906), designed to provide axial load and deflection in fastening applications. It has a thickness of 0.0250 inch, a free height of 0.038 inch, and a loaded height of 0.0310 inch, with a load range of 80 to 110 pounds and a maximum load of 160 pounds at maximum deflection. The washer is rated for stacking in series or parallel configurations to adjust total deflection or load capacity.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7X 9-16025 |
| Product Name | 0.255 I.D., 0.5 O.D., 302 Stainless Steel Belleville Spring Washer |
| Washer Type | Belleville |