S73NW2-GR555-37 is an external grooveless retaining ring for shaft diameters between 0.373 in and 0.379 in, made of PH 15-7 Mo stainless steel, with a ring thickness of 0.620 in and an allowable axial load of 30 lb.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73NW2-GR555-37 |
| Product Name | External Grooveless Retaining Ring for .373 / .379" Shaft Dia. |
| Ring Type | External |
| Ring Style | Grooveless / Self-locking |
| Design Units | Inch; Metric |
| Ring Load | 30 lbs (13.61 kg) |