Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 18mm Housing Dia. MD0472MQB018

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB018 is an internal retaining ring made of carbon spring steel with an oil-dipped finish, designed for housing diameters of 18 mm. It has a nominal thickness of 1.1 mm, a groove width of 1 mm, and a groove diameter tolerance of +0.42/-0.13 mm. The ring fits shaft diameters between 17 mm and 19 mm with a tolerance of +0.13/0 mm. It is priced per 100 pieces and has a maximum radius of 0.127 mm. The part is compliant with DIN 472 standards.

Datasheet Summary
Powered by GS/AI

MD0472MQB018 is an internal retaining ring made of carbon spring steel with an oil-dipped finish, designed for housing diameters of 18 mm. It has a nominal thickness of 1.1 mm, a groove width of 1 mm, and a groove diameter tolerance of +0.42/-0.13 mm. The ring fits shaft diameters between 17 mm and 19 mm with a tolerance of +0.13/0 mm. It is priced per 100 pieces and has a maximum radius of 0.127 mm. The part is compliant with DIN 472 standards.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 18mm Housing Dia. - MD0472MQB018 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 18mm Housing Dia.
MD0472MQB018
Carbon Spring Steel Internal Retaining for 18mm Housing Dia. MD0472MQB018
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB018
Product Name Carbon Spring Steel Internal Retaining for 18mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Beryllium Copper external retaining ring for 0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 55 lbs (24.94 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Stainless Steel (PH15-7) External E-Ring for 1
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel External E-Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
13mm Shaft Dia. External Retaining, with a 809kg Thrust Strength. - MD0471MQB013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1784 lbs (809 kg)
View Details