Stock Drive Products & Sterling Instrument - SDP/SI Beryllium Copper external retaining ring for 0.219" shaft dia. A 9Q27-021

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-021 is a Beryllium Copper external retaining ring designed for a 0.219-inch shaft diameter, with a free ring diameter of 0.196 inch, groove diameter of 0.33 inch, groove width of 0.018 inch, and thickness of 0.015 inch. It has a maximum thrust strength of 284 lbf and a maximum groove clearance of 110 lbf. The ring is made of Beryllium Copper (Berylco 25) with a tensile strength of 45,000 psi and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q27-021 is a Beryllium Copper external retaining ring designed for a 0.219-inch shaft diameter, with a free ring diameter of 0.196 inch, groove diameter of 0.33 inch, groove width of 0.018 inch, and thickness of 0.015 inch. It has a maximum thrust strength of 284 lbf and a maximum groove clearance of 110 lbf. The ring is made of Beryllium Copper (Berylco 25) with a tensile strength of 45,000 psi and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Beryllium Copper external retaining ring for 0.219
Hicksville, NY, United States
Beryllium Copper external retaining ring for 0.219" shaft dia.
A 9Q27-021
Beryllium Copper external retaining ring for 0.219" shaft dia. A 9Q27-021
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-021
Product Name Beryllium Copper external retaining ring for 0.219" shaft dia.
Ring Type External
Ring Load 110 lbs (49.89 kg)
Material Beryllium Copper; Beryllium Copper
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.312
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Retaining for 20mm Housing Dia. - MD0472MQB020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1618 lbs (734 kg)
Material Carbon Spring Steel
View Details
26mm Shaft Dia. External Retaining, with a 2475kg Thrust Strength. - MD0471MQB026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 5457 lbs (2475 kg)
View Details
Carbon Spring Steel External E-Ring for 0.04
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details