Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 2.375" shaft dia. A 9Q27-237

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-237 is a carbon spring steel external retaining ring designed for a 2.375-inch shaft diameter. It has a free ring diameter of 2.197 inches, a groove diameter of 3.06 inches, a groove width of 0.086 inches, and a ring thickness of 0.078 inches. The retaining ring provides a maximum thrust strength of 11,400 lbf at a groove depth of 0.078 inches. The material is SAE 1065-1090 carbon spring steel with a tensile strength of 45,000 psi, and it is oil-dipped. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q27-237 is a carbon spring steel external retaining ring designed for a 2.375-inch shaft diameter. It has a free ring diameter of 2.197 inches, a groove diameter of 3.06 inches, a groove width of 0.086 inches, and a ring thickness of 0.078 inches. The retaining ring provides a maximum thrust strength of 11,400 lbf at a groove depth of 0.078 inches. The material is SAE 1065-1090 carbon spring steel with a tensile strength of 45,000 psi, and it is oil-dipped. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 2.375
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 2.375" shaft dia.
A 9Q27-237
Carbon Spring Steel external retaining ring for 2.375" shaft dia. A 9Q27-237
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-237
Product Name Carbon Spring Steel external retaining ring for 2.375" shaft dia.
Ring Type External
Ring Load 11400 lbs (5170 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel External E-Ring for 0.04
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) Internal Ring for 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel external retaining ring for 0.25
Specs
Ring Type External
Ring Load 175 lbs (79.37 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel Internal Ring for 0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 4100 lbs (1859 kg)
Material Carbon Spring Steel
View Details