S73KW2-131-12 is an external bowed radial retaining ring made of PH 15-7 Mo stainless steel for 0.125 inch shaft diameter, designed for end play take-up without a groove. It has a nominal outside diameter of 0.230 inch, a groove width of 0.095 inch, a thickness of 0.025 inch, and an allowable load of 8 pounds. The thickness tolerance is ±0.001 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73KW2-131-12 |
| Product Name | PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.125" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |