MD0471MQB019 is an external retaining ring for a 19.5 mm shaft diameter, made of carbon spring steel with an oil-dipped finish. It has a ring diameter of 29.6 mm, a width of 1.3 mm, and a radial clearance of 0.06 mm. The ring has a safety factor of 4 and a thrust strength of 1631 kg. The retaining ring adheres to DIN 471 specifications and has maximum radii of 0.127 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB019 |
| Product Name | 19mm Shaft Dia. External Retaining, with a 1631kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 3596 lbs (1631 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |