Stock Drive Products & Sterling Instrument - SDP/SI External Grooveless Retaining E-Ring for 10mm Shaft Dia. S73NW2MGR555-100

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-100 is an external grooveless retaining ring designed for a 10 mm shaft diameter, with a ring outer diameter of 17.5 mm, a ring height of 16.9 mm, and an axial load capacity of 250 N. It is made of spring steel with a hardness of HRC 46-52 and has a black oxide finish. The shaft tolerance for this size is h11, with a zero-to-negative tolerance of 0/-0.110 mm. The ring thickness is 1.2 mm, with a tolerance of ±0.04 mm.

Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-100 is an external grooveless retaining ring designed for a 10 mm shaft diameter, with a ring outer diameter of 17.5 mm, a ring height of 16.9 mm, and an axial load capacity of 250 N. It is made of spring steel with a hardness of HRC 46-52 and has a black oxide finish. The shaft tolerance for this size is h11, with a zero-to-negative tolerance of 0/-0.110 mm. The ring thickness is 1.2 mm, with a tolerance of ±0.04 mm.

Suppliers

Company
Product
Description
Supplier Links
External Grooveless Retaining E-Ring for 10mm Shaft Dia. - S73NW2MGR555-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
External Grooveless Retaining E-Ring for 10mm Shaft Dia.
S73NW2MGR555-100
External Grooveless Retaining E-Ring for 10mm Shaft Dia. S73NW2MGR555-100
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73NW2MGR555-100
Product Name External Grooveless Retaining E-Ring for 10mm Shaft Dia.
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.777
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 15000 lbs (6803 kg)
Material Carbon Spring Steel
View Details
Stainless steel (PH 15-7) external retaining ring for 0.344
Specs
Ring Type External
Ring Load 265 lbs (120 kg)
Finish Coating or Plating
View Details
Stainless steel (PH 15-7) external retaining ring for 0.312
Specs
Ring Type External
Ring Load 240 lbs (109 kg)
Finish Coating or Plating
View Details
Stainless steel (PH 15-7) external retaining ring for 1.562
Specs
Ring Type External
Ring Load 5200 lbs (2358 kg)
Finish Coating or Plating
View Details