Stock Drive Products & Sterling Instrument - SDP/SI Stainless steel (PH 15-7) external retaining ring for 1.125" shaft dia. S73HW2-100-112

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73HW2-100-112 is a stainless steel (PH 15-7 Mo) external retaining ring for a 1.125-inch shaft diameter, with a free ring diameter of 1.041 inches, groove diameter of 1.55 inches, groove width of 0.056 inches, and ring thickness of 0.050 inches. It has a thrust load capacity of 6600 lbf. The ring is designed for use in machinery assemblies requiring high-strength, corrosion-resistant retention.

Datasheet Summary
Powered by GS/AI

S73HW2-100-112 is a stainless steel (PH 15-7 Mo) external retaining ring for a 1.125-inch shaft diameter, with a free ring diameter of 1.041 inches, groove diameter of 1.55 inches, groove width of 0.056 inches, and ring thickness of 0.050 inches. It has a thrust load capacity of 6600 lbf. The ring is designed for use in machinery assemblies requiring high-strength, corrosion-resistant retention.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel (PH 15-7) external retaining ring for 1.125
Hicksville, NY, United States
Stainless steel (PH 15-7) external retaining ring for 1.125" shaft dia.
S73HW2-100-112
Stainless steel (PH 15-7) external retaining ring for 1.125" shaft dia. S73HW2-100-112
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73HW2-100-112
Product Name Stainless steel (PH 15-7) external retaining ring for 1.125" shaft dia.
Ring Type External
Ring Load 2600 lbs (1179 kg)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 1.562
Specs
Ring Type External
Ring Load 5200 lbs (2358 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel Internal Ring for 0.938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 18000 lbs (8163 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 0.438
Specs
Ring Type External
Ring Load 400 lbs (181 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 0.276
Specs
Ring Type External
Ring Load 195 lbs (88.44 kg)
Material Carbon Spring Steel
View Details