The A 9Q27-250 is a carbon spring steel external retaining ring designed for a 2.500 inch shaft diameter, with a groove diameter of 2.500 inches, a ring width of 0.086 inches, and a thickness of 0.078 inches. It has a maximum thrust strength of 23,345 lbf. The ring is oil-dipped and meets a tensile strength specification of 45,000 psi. The part is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-250 |
| Product Name | Carbon Spring Steel external retaining ring for 2.500" shaft dia. |
| Ring Type | External |
| Ring Load | 12350 lbs (5601 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |