Stock Drive Products & Sterling Instrument - SDP/SI #10 Screw Size, 0.2" Inside Diameter, 0.334" Outside Diameter, 0.047" Material Thick alloy steel Split Washer A 9Q19-10

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #10 Screw Size split washer, part number A 9Q19-10, features an inside diameter of 0.2 inches and an outside diameter of 0.334 inches. It has a material thickness of 0.047 inches and is constructed from alloy steel with a black oxide finish. This product is designed to provide effective fastening solutions in various applications, ensuring a secure connection between components. It is sold in quantities of 100 pieces, making it suitable for both small and large projects.

Datasheet Summary
Powered by GS/AI

The #10 Screw Size split washer, part number A 9Q19-10, features an inside diameter of 0.2 inches and an outside diameter of 0.334 inches. It has a material thickness of 0.047 inches and is constructed from alloy steel with a black oxide finish. This product is designed to provide effective fastening solutions in various applications, ensuring a secure connection between components. It is sold in quantities of 100 pieces, making it suitable for both small and large projects.

Suppliers

Company
Product
Description
Supplier Links
#10 Screw Size, 0.2
Hicksville, NY, United States
#10 Screw Size, 0.2" Inside Diameter, 0.334" Outside Diameter, 0.047" Material Thick alloy steel Split Washer
A 9Q19-10
#10 Screw Size, 0.2" Inside Diameter, 0.334" Outside Diameter, 0.047" Material Thick alloy steel Split Washer A 9Q19-10
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9Q19-10
Product Name #10 Screw Size, 0.2" Inside Diameter, 0.334" Outside Diameter, 0.047" Material Thick alloy steel Split Washer
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.98
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.980 inch (24.892 mm)
View Details
Spring Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details
Stainless Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) - MD0127MXO060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.240 inch (6.100 mm)
View Details
0.151
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.151 inch (3.835 mm)
Outside Diameter 0.387 inch (9.830 mm)
View Details