Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws A 7Q 9-1W03205

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-1W03205 is a curved spring washer made of spring steel, designed for use with #8 screws. It has an outside diameter of 0.322 inches, an inside diameter of 0.174 inches, and a thickness of 0.0050 inches. The free height is 0.064 inches, and it provides a load of 1.50 lbf at 0.034 inches of deflection. The washer is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7Q 9-1W03205 is a curved spring washer made of spring steel, designed for use with #8 screws. It has an outside diameter of 0.322 inches, an inside diameter of 0.174 inches, and a thickness of 0.0050 inches. The free height is 0.064 inches, and it provides a load of 1.50 lbf at 0.034 inches of deflection. The washer is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.322
Hicksville, NY, United States
Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws
A 7Q 9-1W03205
Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws A 7Q 9-1W03205
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W03205
Product Name Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details
301 Stainless Steel Washer, 0.423
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.423 inch (10.744 mm)
View Details
301 Stainless Steel Washer, 0.27
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.270 inch (6.858 mm)
View Details
Stainless Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 5.6mm (OD) - MD7980MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details