Stock Drive Products & Sterling Instrument - SDP/SI 6 mm Bore, High-Temperature T500® Polymer Thrust Washers S99GTTM062015

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM062015 is a thrust washer made of T500® polymer, designed for high-load, high-speed applications with continuous operating temperatures from -100°C to +250°C and intermittent exposure up to +315°C. It has a 6 mm bore, 20 mm outer diameter, 1.5 mm thickness, and features high compression strength, chemical resistance, low moisture absorption, and wear resistance. The dynamic coefficient of friction against steel ranges from 0.09 to 0.27, with a maximum PV value of 808 kgf/cm²·m/min. The part complies with ISO 3547-1 and has a hole diameter of 13 mm and a outer edge diameter of 20 mm.

Datasheet Summary
Powered by GS/AI

S99GTTM062015 is a thrust washer made of T500® polymer, designed for high-load, high-speed applications with continuous operating temperatures from -100°C to +250°C and intermittent exposure up to +315°C. It has a 6 mm bore, 20 mm outer diameter, 1.5 mm thickness, and features high compression strength, chemical resistance, low moisture absorption, and wear resistance. The dynamic coefficient of friction against steel ranges from 0.09 to 0.27, with a maximum PV value of 808 kgf/cm²·m/min. The part complies with ISO 3547-1 and has a hole diameter of 13 mm and a outer edge diameter of 20 mm.

Suppliers

Company
Product
Description
Supplier Links
6 mm Bore, High-Temperature T500® Polymer Thrust Washers - S99GTTM062015 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6 mm Bore, High-Temperature T500® Polymer Thrust Washers
S99GTTM062015
6 mm Bore, High-Temperature T500® Polymer Thrust Washers S99GTTM062015
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM062015
Product Name 6 mm Bore, High-Temperature T500® Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM050906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.000 inch (0.000 mm)
Outside Diameter 0.374 inch (9.500 mm)
View Details
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Beryllium Cooper. - MD4463MEA081X028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.169 inch (4.300 mm)
View Details
External Lock Washer, #10 Screw Size, 0.40625in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-E10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.406 inch (10.319 mm)
View Details
12 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM122415 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.945 inch (24.000 mm)
View Details