Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Stainless Steel AB3401-XP950X022

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wave spring washer for 1/2" screw size, with an inside diameter of 0.531" and outside diameter of 0.950", made of stainless steel, and a thickness of 0.022". The washer is designed for axial load applications and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Wave spring washer for 1/2" screw size, with an inside diameter of 0.531" and outside diameter of 0.950", made of stainless steel, and a thickness of 0.022". The washer is designed for axial load applications and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.531
Hicksville, NY, United States
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Stainless Steel
AB3401-XP950X022
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Stainless Steel AB3401-XP950X022
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-XP950X022
Product Name Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

0.218
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.195 inch (4.953 mm)
Outside Diameter 0.438 inch (11.112 mm)
View Details
#0 Screw Size, 0.062
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.062 inch (1.575 mm)
View Details
Spring Steel Washer, 0.672
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.672 inch (17.069 mm)
View Details
0.105
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.105 inch (2.667 mm)
Outside Diameter 0.250 inch (6.350 mm)
View Details