Stock Drive Products & Sterling Instrument - SDP/SI 0.28125" I.D., 0.5" O.D., 0.0625" Thick flat Washer A 9P67-1606

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9P67-1606 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 9/32 inch, an outer diameter of 1/2 inch, and a thickness of 1/16 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9P67-1606 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 9/32 inch, an outer diameter of 1/2 inch, and a thickness of 1/16 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.28125
Hicksville, NY, United States
0.28125" I.D., 0.5" O.D., 0.0625" Thick flat Washer
A 9P67-1606
0.28125" I.D., 0.5" O.D., 0.0625" Thick flat Washer A 9P67-1606
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9P67-1606
Product Name 0.28125" I.D., 0.5" O.D., 0.0625" Thick flat Washer
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.281 inch (7.137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.187 inch (4.750 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details
5.3mm I.D., 10mm O.D., 1mm Thick Flat Washers - MD0125MCA050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Beryllium Cooper. - MD4463MEA046X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.087 inch (2.200 mm)
View Details
Stainless Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 6.2mm (OD) - MD0127MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details