Stock Drive Products & Sterling Instrument - SDP/SI 22 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM223815

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM223815 is a thrust washer made of T500™ polymer, designed for high-load and high-speed applications with a bore diameter of 22 mm, outer diameter of 38 mm, and thickness of 1.5 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² × m/min and a dynamic coefficient of friction against steel between 0.09 and 0.27. The part complies with ISO 3547-1 and features high compressive strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM223815 is a thrust washer made of T500™ polymer, designed for high-load and high-speed applications with a bore diameter of 22 mm, outer diameter of 38 mm, and thickness of 1.5 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² × m/min and a dynamic coefficient of friction against steel between 0.09 and 0.27. The part complies with ISO 3547-1 and features high compressive strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
22 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM223815 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
22 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
S99GTTM223815
22 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM223815
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM223815
Product Name 22 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.322
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.322 inch (8.179 mm)
View Details
Curved Spring Washer, 6.4mm Inside Diameter, 11mm Outside Diameter, M6 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details
Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB360 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.827 inch (21.000 mm)
View Details
0.5625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.562 inch (14.275 mm)
View Details