A 7X 9-3W07309 is a thin wall wave spring washer made of 302 stainless steel, with an inner diameter of 0.531 in, an outer diameter of 0.734 in, and a thickness of 0.009 in. It has a free height of 0.050 in, a compressed height of 0.030 in, and a load range of 4 to 7 lbf at 50% deflection.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7X 9-3W07309 |
| Product Name | 0.531" I.D., 0.734" O.D. X 0.009" Thick Stainless Steel Wave Spring Washer |
| Washer Type | Wave |