The MD4463MXP150X040 is a stainless steel wave spring washer designed for M8 screw size, with an inside diameter of 8.4 mm and an outside diameter of 15 mm, and a free height ranging from 0.40 mm to 0.55 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MXP150X040 |
| Product Name | Wave Spring Washers, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Stainless Steel. |
| Washer Type | Wave |
| Material | StainlessSteel; Stainless Steel |
| Inside Diameter | 0.331 inch (8.400 mm) |