Stock Drive Products & Sterling Instrument - SDP/SI 6mm ID, 8.997mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM0710105

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BNDIRXM0710105 is an alloy steel inner race for needle bearings, hardened to HRC 58 minimum, with a bore diameter of 7 mm, outer diameter of 10.5 mm, and width of 12 mm. It features an O.D. ground to 0.4 µm AA surface roughness, chamfered corners for easy assembly, and is designed for press-fit mounting on soft shafts or as a hardened bushing. All dimensions conform to H6/h5/h6 tolerances per the metric tolerance chart.

Datasheet Summary
Powered by GS/AI

BNDIRXM0710105 is an alloy steel inner race for needle bearings, hardened to HRC 58 minimum, with a bore diameter of 7 mm, outer diameter of 10.5 mm, and width of 12 mm. It features an O.D. ground to 0.4 µm AA surface roughness, chamfered corners for easy assembly, and is designed for press-fit mounting on soft shafts or as a hardened bushing. All dimensions conform to H6/h5/h6 tolerances per the metric tolerance chart.

Suppliers

Company
Product
Description
Supplier Links
6mm ID, 8.997mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM0710105 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm ID, 8.997mm OD Alloy Steel Inner Race for Needle Bearing
BNDIRXM0710105
6mm ID, 8.997mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM0710105
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number BNDIRXM0710105
Product Name 6mm ID, 8.997mm OD Alloy Steel Inner Race for Needle Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Type Self-aligning
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 10mm Bore. - A 7Z56MBFM10MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 2100 lbs (952 kg)
Dynamic Axial 1480 lbs (671 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0709 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2756 inch (7.000 mm)
View Details