The S99NH2MBN1010 is a caged needle roller bearing designed for use on hardened shafts from 3 mm to 25 mm, providing high load capacity and extremely high-speed operation. It has a shaft bore diameter of 10 mm, an outer diameter of 14 mm, and a face width of 10 mm. The bearing supports a dynamic load capacity of 4399 N and a static load capacity of 5102 N, with a maximum speed limit of 24000 rpm when oil-lubricated. The roller cup is made of case-hardened steel, the needles of 52100 hardened chrome steel, and the cage of low carbon steel. Shaft surface hardness must be a minimum of HRC 58, or an inner race must be used over softer shafts. Housing bore diameter tolerances follow the h6 specification for steel or cast iron housings.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | S99NH2MBN1010 |
| Product Name | Mount Bearing on Hardened Shaft or Use Hardened Inner Race |
| Application | Aerospace |
| Design Units | Metric |
| Bore | 0.3937 inch (10.000 mm) |