Stock Drive Products & Sterling Instrument - SDP/SI 12mm Bore, 27mm Panel Hole Size, Self Clinching needle roller Pressbearing. A 7Z47MPSN12M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z47MPSN12M is a self-aligning needle roller pressbearing with a 12 mm bore, designed for press-fit installation into a 27 mm panel hole. It features a drawn cup bearing and a carbon steel housing with a black oxide finish, operates between -30°C and +100°C, and supports a maximum radial load of 7800 N at up to 20000 rpm. The bearing requires a shaft with a diameter of 12.000 mm ±0.011 mm and a surface finish of 0.4 µm or finer. Installation must avoid pressing the bearing onto the insert.

Datasheet Summary
Powered by GS/AI

The A 7Z47MPSN12M is a self-aligning needle roller pressbearing with a 12 mm bore, designed for press-fit installation into a 27 mm panel hole. It features a drawn cup bearing and a carbon steel housing with a black oxide finish, operates between -30°C and +100°C, and supports a maximum radial load of 7800 N at up to 20000 rpm. The bearing requires a shaft with a diameter of 12.000 mm ±0.011 mm and a surface finish of 0.4 µm or finer. Installation must avoid pressing the bearing onto the insert.

Suppliers

Company
Product
Description
Supplier Links
12mm Bore, 27mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN12M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm Bore, 27mm Panel Hole Size, Self Clinching needle roller Pressbearing.
A 7Z47MPSN12M
12mm Bore, 27mm Panel Hole Size, Self Clinching needle roller Pressbearing. A 7Z47MPSN12M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z47MPSN12M
Product Name 12mm Bore, 27mm Panel Hole Size, Self Clinching needle roller Pressbearing.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 3200 lbs (1451 kg)
Dynamic Axial 2230 lbs (1011 kg)
View Details
6mm Bore, 15.9mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN06M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 890 lbs (404 kg)
Dynamic Axial 820 lbs (372 kg)
View Details
0.500
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details