Stock Drive Products & Sterling Instrument - SDP/SI Flange-Mounted Self-Aligning Needle Roller Pressbearing, 15mm Bore. A 7Z56MBFM15MN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z56MBFM15MN is a flange-mounted self-aligning needle roller bearing with a 15 mm bore, designed for radial load support and angular misalignment up to ±5°. It features a drawn cup needle roller bearing and a carbon steel housing with black oxide finish, operating within a temperature range of -30°C to +100°C. The bearing requires a shaft material with HRC 58-64 hardness and a surface finish of 0.4 µm or finer. It has an overall length of 47 mm, flange height of 22.5 mm, and mounting hole diameter of 5.5 mm. The maximum rotational speed is 16,000 rpm, with a radial load capacity of 4800 N.

Datasheet Summary
Powered by GS/AI

The A 7Z56MBFM15MN is a flange-mounted self-aligning needle roller bearing with a 15 mm bore, designed for radial load support and angular misalignment up to ±5°. It features a drawn cup needle roller bearing and a carbon steel housing with black oxide finish, operating within a temperature range of -30°C to +100°C. The bearing requires a shaft material with HRC 58-64 hardness and a surface finish of 0.4 µm or finer. It has an overall length of 47 mm, flange height of 22.5 mm, and mounting hole diameter of 5.5 mm. The maximum rotational speed is 16,000 rpm, with a radial load capacity of 4800 N.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 15mm Bore. - A 7Z56MBFM15MN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 15mm Bore.
A 7Z56MBFM15MN
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 15mm Bore. A 7Z56MBFM15MN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z56MBFM15MN
Product Name Flange-Mounted Self-Aligning Needle Roller Pressbearing, 15mm Bore.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

8mm ID, 12.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM0812125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2424 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 5000 lbs (2268 kg)
Dynamic Axial 3450 lbs (1565 kg)
View Details
8mm Bore, 20.6mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN08M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
5mm Bore flange mounted Press Bearing with Double shielded Ball Bearing - A 7Z58MBFM005L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.1969 inch (5.000 mm)
View Details