The A 7Z56MBFM10MN is a flange-mounted self-aligning needle roller bearing with a 10 mm bore, designed for radial load support in rotating applications. It features a drawn cup needle roller bearing and a carbon steel housing with a black oxide finish, capable of operating between -30°C and +100°C. The bearing accommodates shafts with a hardness of HRC 58 to 64 and a surface finish of 0.4 µm or finer. Its overall dimensions are 23 mm in length, 39.6 mm in width, and 2.3 mm in flange thickness, with a 5.5 mm mounting hole diameter. It has a maximum speed rating of 23,000 rpm and a dynamic radial load capacity of 4000 N. The bearing self-aligns up to ±5°.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | A 7Z56MBFM10MN |
| Product Name | Flange-Mounted Self-Aligning Needle Roller Pressbearing, 10mm Bore. |
| Type | Self-aligning |