Stock Drive Products & Sterling Instrument - SDP/SI Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore. A 7Z56MBFM12MN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted self-aligning needle roller bearing with a 12 mm bore, designed for radial load support and angular misalignment up to ±5°. The bearing features a drawn cup housing and a carbon steel housing with black oxide finish, operating within a temperature range of -30°C to +100°C. It requires a shaft with a nominal diameter of 12 mm, tolerance of 11.989 to 12.000 mm, and surface finish of 0.4 µm or finer. The bearing has an overall length of 39.6 mm, overall width of 28 mm, flange height of 2.3 mm, and mounting hole diameter of 5.5 mm. Maximum rotational speed is 20,000 rpm with a radial load capacity of 4000 N.

Datasheet Summary
Powered by GS/AI

Flange-mounted self-aligning needle roller bearing with a 12 mm bore, designed for radial load support and angular misalignment up to ±5°. The bearing features a drawn cup housing and a carbon steel housing with black oxide finish, operating within a temperature range of -30°C to +100°C. It requires a shaft with a nominal diameter of 12 mm, tolerance of 11.989 to 12.000 mm, and surface finish of 0.4 µm or finer. The bearing has an overall length of 39.6 mm, overall width of 28 mm, flange height of 2.3 mm, and mounting hole diameter of 5.5 mm. Maximum rotational speed is 20,000 rpm with a radial load capacity of 4000 N.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore. - A 7Z56MBFM12MN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore.
A 7Z56MBFM12MN
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore. A 7Z56MBFM12MN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z56MBFM12MN
Product Name Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7087 inch (18.000 mm)
View Details
0.25
Specs
Type Self-aligning
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details