Stock Drive Products & Sterling Instrument - SDP/SI 0.625" Bore, 1.25" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN625

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN625 is a needle roller pressbearing with a 5/8 inch bore and a 1.250 inch panel hole size, designed for press-fit installation in applications requiring high-speed, high-load capability. It features a drawn cup needle bearing with a carbon steel housing and black oxide finish, operating within a temperature range of -22°F to +212°F. The bearing supports a maximum radial load of 1830 lbf at a maximum speed of 17600 rpm. The shaft must be hardened to Rc 58-64 with a surface finish of 16 µin. or finer. Installation requires a relieved punch to accommodate the protruding insert, and the bearing must not be pressed onto the shaft.

Datasheet Summary
Powered by GS/AI

The A 7Z47-PSN625 is a needle roller pressbearing with a 5/8 inch bore and a 1.250 inch panel hole size, designed for press-fit installation in applications requiring high-speed, high-load capability. It features a drawn cup needle bearing with a carbon steel housing and black oxide finish, operating within a temperature range of -22°F to +212°F. The bearing supports a maximum radial load of 1830 lbf at a maximum speed of 17600 rpm. The shaft must be hardened to Rc 58-64 with a surface finish of 16 µin. or finer. Installation requires a relieved punch to accommodate the protruding insert, and the bearing must not be pressed onto the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" Bore, 1.25" Panel hole size, Needle Roller Pressbearing.
A 7Z47-PSN625
0.625" Bore, 1.25" Panel hole size, Needle Roller Pressbearing. A 7Z47-PSN625
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z47-PSN625
Product Name 0.625" Bore, 1.25" Panel hole size, Needle Roller Pressbearing.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1518 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
15mm ID, 20.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM1720165 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
10mm Bore, 20.6mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN10M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details