Stock Drive Products & Sterling Instrument - SDP/SI 12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM121616

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BNDIRXM121616 is an alloy steel inner race for needle bearings, hardened to HRC 58 minimum, with a 12 mm bore and 16.001 mm outer diameter, designed for press-fit mounting on soft shafts. It has an O.D. ground to 0.4 µm AA surface roughness, chamfered corners for easy assembly, and meets H6 bore and h5 outer diameter tolerances per the metric tolerance chart. The part is used as a hardened bushing or inner race to accommodate shaft translation.

Datasheet Summary
Powered by GS/AI

BNDIRXM121616 is an alloy steel inner race for needle bearings, hardened to HRC 58 minimum, with a 12 mm bore and 16.001 mm outer diameter, designed for press-fit mounting on soft shafts. It has an O.D. ground to 0.4 µm AA surface roughness, chamfered corners for easy assembly, and meets H6 bore and h5 outer diameter tolerances per the metric tolerance chart. The part is used as a hardened bushing or inner race to accommodate shaft translation.

Suppliers

Company
Product
Description
Supplier Links
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM121616 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing
BNDIRXM121616
12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM121616
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number BNDIRXM121616
Product Name 12mm ID, 16.001mm OD Alloy Steel Inner Race for Needle Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore. - A 7Z56MBFM12MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
20mm ID, 25.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM2025205 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.500
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details