BNDIRXM1215165 is an alloy steel inner race for needle bearings, designed for press-fit mounting on soft shafts and used as a hardened bushing. It has a nominal bore of 12 mm with an H6 tolerance, an outside diameter of 15.001 mm, and a width of 16.5 mm. The race is hardened to HRC 58 minimum, features an O.D. surface roughness of 0.4 µm AA, and has all corners chamfered for easy assembly.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | BNDIRXM1215165 |
| Product Name | 12mm ID, 15.001mm OD Alloy Steel Inner Race for Needle Bearing |
| Application | Aerospace |