Stock Drive Products & Sterling Instrument - SDP/SI 0.250" Bore, Needle roller flange mounted pressbearings A 7Z56-BFM250N

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted needle roller bearing with a 1/4 inch bore, designed for radial loads up to 44000 rpm and a maximum load of 600 lbf. The bearing features a black oxide finished carbon steel housing and a drawn cup needle roller design, compliant with shaft requirements of Rc 58 to 64 hardness and a 16 µin. or finer finish. Operating temperature range is -22°F to +212°F. Overall length is 21/32 inch, overall width is 2.10 inches, mounting hole distance is 1.19 inches, flange height is 0.06 inch, and bore diameter nominal is 0.2500 inch with a minimum of 0.2495 inch.

Datasheet Summary
Powered by GS/AI

Flange-mounted needle roller bearing with a 1/4 inch bore, designed for radial loads up to 44000 rpm and a maximum load of 600 lbf. The bearing features a black oxide finished carbon steel housing and a drawn cup needle roller design, compliant with shaft requirements of Rc 58 to 64 hardness and a 16 µin. or finer finish. Operating temperature range is -22°F to +212°F. Overall length is 21/32 inch, overall width is 2.10 inches, mounting hole distance is 1.19 inches, flange height is 0.06 inch, and bore diameter nominal is 0.2500 inch with a minimum of 0.2495 inch.

Suppliers

Company
Product
Description
Supplier Links
0.250
Hicksville, NY, United States
0.250" Bore, Needle roller flange mounted pressbearings
A 7Z56-BFM250N
0.250" Bore, Needle roller flange mounted pressbearings A 7Z56-BFM250N
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z56-BFM250N
Product Name 0.250" Bore, Needle roller flange mounted pressbearings
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1712 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 530 lbs (240 kg)
Dynamic Axial 620 lbs (281 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN3232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 10200 lbs (4626 kg)
Dynamic Axial 5600 lbs (2540 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 2040 lbs (925 kg)
Dynamic Axial 1660 lbs (753 kg)
View Details