The S99NH2MBN2212 is a caged needle roller bearing designed for use on hardened shafts with a minimum HRC 58 surface hardness, or with an inner race for softer shafts. It has a shaft diameter of 22 mm, an outer diameter of 28 mm, and a face width of 12 mm. The bearing supports a dynamic load capacity of 9101 N and a static load capacity of 13398 N, with a maximum speed of 12000 rpm when lubricated with oil. The bearing is constructed with a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. Recommended housing bore tolerances for steel or cast iron are N6.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | S99NH2MBN2212 |
| Product Name | Mount Bearing on Hardened Shaft or Use Hardened Inner Race |
| Application | Aerospace |
| Design Units | Metric |
| Bore | 0.8661 inch (22.000 mm) |