Stock Drive Products & Sterling Instrument - SDP/SI 8mm Bore flange mounted Press Bearing with Double shielded Ball Bearing A 7Z58MBFM008L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z58MBFM008L is a flange-mounted ball bearing with an 8 mm bore, designed for low-friction rotation in mechanical systems. It features double shields, a high chromium alloy steel bearing, and a carbon steel flange with black oxide finish. The bearing operates between -34°C and +121°C, supports a maximum radial load of 544 N dynamic and 275 N static, and can reach speeds up to 40,000 rpm. It self-aligns up to ±5° and has a flange diameter of 22.2 mm, an overall height of 16.5 mm, and a mounting hole diameter of 5.6 mm. The component meets ABEC 3 precision standards.

Datasheet Summary
Powered by GS/AI

The A 7Z58MBFM008L is a flange-mounted ball bearing with an 8 mm bore, designed for low-friction rotation in mechanical systems. It features double shields, a high chromium alloy steel bearing, and a carbon steel flange with black oxide finish. The bearing operates between -34°C and +121°C, supports a maximum radial load of 544 N dynamic and 275 N static, and can reach speeds up to 40,000 rpm. It self-aligns up to ±5° and has a flange diameter of 22.2 mm, an overall height of 16.5 mm, and a mounting hole diameter of 5.6 mm. The component meets ABEC 3 precision standards.

Suppliers

Company
Product
Description
Supplier Links
8mm Bore flange mounted Press Bearing with Double shielded Ball Bearing - A 7Z58MBFM008L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Bore flange mounted Press Bearing with Double shielded Ball Bearing
A 7Z58MBFM008L
8mm Bore flange mounted Press Bearing with Double shielded Ball Bearing A 7Z58MBFM008L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z58MBFM008L
Product Name 8mm Bore flange mounted Press Bearing with Double shielded Ball Bearing
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR0710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2756 inch (7.000 mm)
View Details
0.25
Specs
Type Self-aligning
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 4450 lbs (2018 kg)
Dynamic Axial 2700 lbs (1224 kg)
View Details
Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1518 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details