V-groove track made from AISI 1045 carbon steel with a hardened running surface at Rc 53, polished and oiled, designed for linear motion applications. The track has predrilled mounting holes with standard spacing and dimensions, and is available in lengths up to 72.63 inches. The specific variant with a length of 60.63 inches features 21 mounting holes, a groove width of 0.310 inches, a height of 0.625 inches, a base width of 3.000 inches, and a flange thickness of 0.219 inches. The track can be butt-jointed for extended strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T206063D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 60.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |