Steel linear tracks with mounting holes, designed for linear motion applications, are available in size 3 with a length of 323.9 mm. The part is made from AISI 1045 carbon steel, unhardened, and features a hole spacing consistent with the metric track series, including seven mounting holes. Dimensions include a width of 76.2 mm, a height of 9.65 mm, hole diameter of 7.14 mm, and a center-to-center hole spacing pattern as specified in the series. The track has a nominal length tolerance of ±0.13 mm and is conforming to ISO projection standards.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M31275 |
| Product Name | Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |