Steel tracks with mounting holes for linear motion applications, available in size 4 with a length of 1854.2 mm, feature a 12.7 mm width, 101.6 mm height, and four mounting holes spaced at intervals corresponding to the catalog configuration. The track dimensions include a hole diameter of 8.74 mm, hole spacing of 27 mm, and edge distances of 3.18 mm and 7.93 mm. The part is manufactured from AISI 1045 carbon steel in an unhardened condition. The mounting hole pattern and overall geometry follow ISO conventions.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M47300 |
| Product Name | Steel Track with Mounting Holes, Size 4, 1854.2mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |