Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel, Unhardened. A 7Y15M23663

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, 930.4 mm long, made of AISI 420 stainless steel, unhardened, with a standard hole spacing and dimensions matching catalog number 15M23663. The track has a width of 76.2 mm, height of 7.14 mm, hole diameter of 5.16 mm, and center-to-center hole spacing of 63.5 mm, with 13 holes total. Mounting projections follow ISO convention.

Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, 930.4 mm long, made of AISI 420 stainless steel, unhardened, with a standard hole spacing and dimensions matching catalog number 15M23663. The track has a width of 76.2 mm, height of 7.14 mm, hole diameter of 5.16 mm, and center-to-center hole spacing of 63.5 mm, with 13 holes total. Mounting projections follow ISO convention.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M23663 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel, Unhardened.
A 7Y15M23663
Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel, Unhardened. A 7Y15M23663
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Y15M23663
Product Name Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 1238.3mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M34875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M27263 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 12mm (Nominal Size), External Spline - A 1C25M12150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 59.06 inch (1500 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height - S64AMRMA07040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 1.57 inch (40 mm)
View Details