The S64AMRMB20340 is a compensated precision metric Mini-Rail® linear guide with a 340 mm rail length and 25 mm assembly height. It features FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum, offering corrosion resistance, shock load tolerance, and vibration damping. The component has a running clearance of 0.064-0.089 mm and uses an M4 screw for mounting. Dimensions include a track width of 46 mm, guide height of 62 mm, and mounting hole spacing of 38 mm. Longer lengths up to 3600 mm are available on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB20340 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 340 mm Long Rail, 25 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |