Steel linear tracks with mounting holes, sized for metric applications, are available in AISI 420 stainless steel, unhardened, with a length of 625.6 mm, a width of 76.2 mm, and hole spacing corresponding to 9 mounting holes. The track has a height of 7.87 mm, hole diameter of 5.16 mm, and features a 0.79 mm fillet radius at the edges. The design adheres to ISO projection conventions and is specified for use with standard linear motion systems.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M22463 |
| Product Name | Steel Track with Mounting Holes, Size 2, 625.6mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |